Fischer Electronik
Heatsinks
SK04-50-SA
Description
HEATSINK SK04-50-SA
Request a Quote
Email Supplier
Description
HEATSINK SK04-50-SA
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
1898858 |
|
Product Name
|
Heatsinks |
|
L
|
50 mm (1.97 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device
Passive Heat Sink
Mounting
Holes
Thermal Resistance
0.7000 °C / W
View Details
2 suppliers
L
19 to 40 mm (0.7480 to 1.57 inch)
W
19 to 40 mm (0.7480 to 1.57 inch)
H
3 to 9 mm (0.1181 to 0.3543 inch)
View Details
W
162 mm (6.38 inch)
H
15 mm (0.5906 inch)
Material
Aluminum; AL6063-T5
View Details