Fischer Electronik
Heatsinks
SK03-100-SA
Description
HEATSINK SK03-100-SA
Request a Quote
Email Supplier
Description
HEATSINK SK03-100-SA
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
1898791 |
|
Product Name
|
Heatsinks |
|
L
|
100 mm (3.94 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
L
100 mm (3.94 inch)
W
66 mm (2.6 inch)
H
40 mm (1.57 inch)
View Details
ToneCooling Technology Co., Ltd
L
90 mm (3.52 inch)
W
89.5 mm (3.52 inch)
H
69 mm (2.72 inch)
View Details
Device
Passive Heat Sink
Mounting
Holes
Thermal Resistance
0.2500 °C / W
View Details
2 suppliers
L
60 to 100 mm (2.36 to 3.94 inch)
W
60 to 100 mm (2.36 to 3.94 inch)
H
6 to 13 mm (0.2362 to 0.5118 inch)
View Details