Fischer Electronik
Heatsinks
SK02-100-SA
Description
HEATSINK SK02-100-SA
Request a Quote
Email Supplier
Description
HEATSINK SK02-100-SA
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
1898763 |
|
Product Name
|
Heatsinks |
|
L
|
100 mm (3.94 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
L
20 mm (0.7874 inch)
W
27 mm (1.06 inch)
H
16 mm (0.6299 inch)
View Details
Device
Passive Heat Sink
Mounting
Holes
Thermal Resistance
0.2500 °C / W
View Details
2 suppliers
L
7 to 17 mm (0.2756 to 0.6693 inch)
W
7 to 17 mm (0.2756 to 0.6693 inch)
H
11 to 32 mm (0.4331 to 1.26 inch)
View Details