Fischer Electronik
Heatsinks
SK01-75-SA
Description
HEATSINK SK01-75-SA
Request a Quote
Email Supplier
Description
HEATSINK SK01-75-SA
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
1898757 |
|
Product Name
|
Heatsinks |
|
L
|
75 mm (2.95 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
L
13 mm (0.5118 inch)
W
13 mm (0.5118 inch)
H
6 mm (0.2362 inch)
View Details
Device
Passive Heat Sink
Mounting
Holes
Thermal Resistance
0.2500 °C / W
View Details
2 suppliers
L
19 to 40 mm (0.7480 to 1.57 inch)
W
19 to 40 mm (0.7480 to 1.57 inch)
H
6 to 13 mm (0.2362 to 0.5118 inch)
View Details