Fischer Electronik Heat Sink, Standard Extruded, Black Anodized, 0.7 C/w, 78.6 Mm, 150 Mm, 150 Mm Rohs Compliant Fischer Elektronik SK 89/150 SA

Description
Heat Sink, Standard Extruded, Black Anodized, 0.7 C/W, 78.6 mm, 150 mm, 150 mm RoHS Compliant: Yes
Description
Heat Sink, Standard Extruded, Black Anodized, 0.7 C/W, 78.6 mm, 150 mm, 150 mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Heat Sink, Standard Extruded, Black Anodized, has a thermal resistance of 0.7 °C/W, making it suitable for efficient heat dissipation in electronic applications. It measures 78.6 mm in height and has a footprint of 150 mm x 150 mm. This product is RoHS compliant, ensuring it meets environmental standards for hazardous substances. Its extruded aluminum design provides durability and effective thermal management, making it a viable option for engineers looking to enhance the thermal performance of their projects.

Datasheet Summary
Powered by GS/AI

The Heat Sink, Standard Extruded, Black Anodized, has a thermal resistance of 0.7 °C/W, making it suitable for efficient heat dissipation in electronic applications. It measures 78.6 mm in height and has a footprint of 150 mm x 150 mm. This product is RoHS compliant, ensuring it meets environmental standards for hazardous substances. Its extruded aluminum design provides durability and effective thermal management, making it a viable option for engineers looking to enhance the thermal performance of their projects.

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, Standard Extruded, Black Anodized, 0.7 C/w, 78.6 Mm, 150 Mm, 150 Mm Rohs Compliant Fischer Elektronik - 50M4900 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Standard Extruded, Black Anodized, 0.7 C/w, 78.6 Mm, 150 Mm, 150 Mm Rohs Compliant Fischer Elektronik
50M4900
Heat Sink, Standard Extruded, Black Anodized, 0.7 C/w, 78.6 Mm, 150 Mm, 150 Mm Rohs Compliant Fischer Elektronik 50M4900
Heat Sink, Standard Extruded, Black Anodized, 0.7 C/W, 78.6 mm, 150 mm, 150 mm RoHS Compliant: Yes

Heat Sink, Standard Extruded, Black Anodized, 0.7 C/W, 78.6 mm, 150 mm, 150 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 50M4900
Product Name Heat Sink, Standard Extruded, Black Anodized, 0.7 C/w, 78.6 Mm, 150 Mm, 150 Mm Rohs Compliant Fischer Elektronik
Unlock Full Specs
to access all available technical data

Similar Products

Skived-Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Mechanical Products / Heat Sink - aluminium-profile-hfx-28015 - TPS Elektronik GmbH
Specs
W 242 mm (9.53 inch)
H 55 mm (2.17 inch)
Material Aluminum; AL6063-T5
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details