Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HEAT SINKS
FISCHER ELECTRONIK
SK 694 1000 SA -- STANDARD EXTRUDED HEATSINKS ROHS COMPLIANT FISCHER ELEKTRONIK
Fischer Electronik
Standard Extruded Heatsinks Rohs Compliant Fischer Elektronik
SK 694 1000 SA
Description
STANDARD EXTRUDED HEATSINKS ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
STANDARD EXTRUDED HEATSINKS ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Standard Extruded Heatsinks Rohs Compliant Fischer Elektronik
62AK0133
Standard Extruded Heatsinks Rohs Compliant Fischer Elektronik
62AK0133
STANDARD EXTRUDED HEATSINKS ROHS COMPLIANT: YES
STANDARD EXTRUDED HEATSINKS ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Heat Sinks
Product Number
62AK0133
Product Name
Standard Extruded Heatsinks Rohs Compliant Fischer Elektronik
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
HS Series Heat Sinks HS033
HS033
Specs
Device
Passive Heat Sink
Mounting
Holes
Thermal Resistance
0.3600 °C / W
View Details
RS Components, Ltd.
Heatsinks
1235617
Specs
L
12 mm (0.4862 inch)
W
12.35 mm (0.4862 inch)
H
10 mm (0.3937 inch)
View Details
Rego Electronics Inc.
Forged Heat Sinks
SL Series
Specs
L
7 to 17 mm (0.2756 to 0.6693 inch)
W
7 to 17 mm (0.2756 to 0.6693 inch)
H
11 to 32 mm (0.4331 to 1.26 inch)
View Details
TE Connectivity
Heat Sinks
2-1542006-1
View Details