Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HEAT SINKS
FISCHER ELECTRONIK
SK 584/50 SA -- HEATSINKS
Fischer Electronik
Heatsinks
SK 584/50 SA
Description
Heatsink LED 1K/W round 105x50mm
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Heatsink LED 1K/W round 105x50mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
7226833
Heatsinks
7226833
Heatsink LED 1K/W round 105x50mm
Heatsink LED 1K/W round 105x50mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Heat Sinks
Product Number
7226833
Product Name
Heatsinks
L
50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data
Similar Products
TPS Elektronik GmbH
Mechanical Products / Heat Sink
aluminium-profile-my-001-28026
Specs
W
57.9 mm (2.28 inch)
H
21 mm (0.8268 inch)
Material
Aluminum; AL6061
View Details
RS Components, Ltd.
Heatsinks
1235634
Specs
L
27 mm (1.06 inch)
W
27 mm (1.06 inch)
H
10 mm (0.3937 inch)
View Details
ToneCooling Technology Co., Ltd
Aluminum Heat Sink
View Details
TE Connectivity
Heat Sinks
5-1542007-9
Specs
W
50.8 mm (2 inch)
H
22.65 mm (0.8917 inch)
View Details