Fischer Electronik
Heatsinks
SK 481/ 50/ SA
Description
Heatsink SK 481 50mm PCB
Request a Quote
Email Supplier
Description
Heatsink SK 481 50mm PCB
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
203583 |
|
Product Name
|
Heatsinks |
|
L
|
50 mm (1.97 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
L
200 mm (7.87 inch)
W
6 mm (0.2362 inch)
Material
Copper; Copper
View Details
Device
Passive Heat Sink
Mounting
Holes
Thermal Resistance
1 °C / W
View Details
2 suppliers
Device
Vapor Cooler
L
? to 400 mm (? to 15.75 inch)
W
? to 400 mm (? to 15.75 inch)
View Details