Fischer Electronik Extruded Heat Sink; Thermal Resistance Fischer Elektronik SK 470 100 SA

Description
EXTRUDED HEAT SINK; Thermal Resistance:19°C/W; Packages Cooled:SOT-32, TO-220; External Width - Metric:11.8mm; External Height - Metric:8mm; External Length - Metric:100mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet
Description
EXTRUDED HEAT SINK; Thermal Resistance:19°C/W; Packages Cooled:SOT-32, TO-220; External Width - Metric:11.8mm; External Height - Metric:8mm; External Length - Metric:100mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extruded Heat Sink; Thermal Resistance Fischer Elektronik - 17T6991 - Newark, An Avnet Company
Chicago, IL, United States
Extruded Heat Sink; Thermal Resistance Fischer Elektronik
17T6991
Extruded Heat Sink; Thermal Resistance Fischer Elektronik 17T6991
EXTRUDED HEAT SINK; Thermal Resistance:19°C/W; Packages Cooled:SOT-32, TO-220; External Width - Metric:11.8mm; External Height - Metric:8mm; External Length - Metric:100mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

EXTRUDED HEAT SINK; Thermal Resistance:19°C/W; Packages Cooled:SOT-32, TO-220; External Width - Metric:11.8mm; External Height - Metric:8mm; External Length - Metric:100mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 17T6991
Product Name Extruded Heat Sink; Thermal Resistance Fischer Elektronik
L 100 mm (3.94 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Forged Heat Sinks - HBP Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 60 to 100 mm (2.36 to 3.94 inch)
W 60 to 100 mm (2.36 to 3.94 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-hfx-28015 - TPS Elektronik GmbH
Specs
W 242 mm (9.53 inch)
H 55 mm (2.17 inch)
Material Aluminum; AL6063-T5
View Details
Skived Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details