Fischer Electronik Extruded Heat Sink; Thermal Resistance Fischer Elektronik SK 454 75 SA

Description
EXTRUDED HEAT SINK; Thermal Resistance:4.9K/W; Packages Cooled:SOT-32, TO-220; External Width - Metric:21.45mm; External Height - Metric:19mm; External Length - Metric:75mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet
Description
EXTRUDED HEAT SINK; Thermal Resistance:4.9K/W; Packages Cooled:SOT-32, TO-220; External Width - Metric:21.45mm; External Height - Metric:19mm; External Length - Metric:75mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extruded Heat Sink; Thermal Resistance Fischer Elektronik - 17T6987 - Newark, An Avnet Company
Chicago, IL, United States
Extruded Heat Sink; Thermal Resistance Fischer Elektronik
17T6987
Extruded Heat Sink; Thermal Resistance Fischer Elektronik 17T6987
EXTRUDED HEAT SINK; Thermal Resistance:4.9K/W; Packages Cooled:SOT-32, TO-220; External Width - Metric:21.45mm; External Height - Metric:19mm; External Length - Metric:75mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

EXTRUDED HEAT SINK; Thermal Resistance:4.9K/W; Packages Cooled:SOT-32, TO-220; External Width - Metric:21.45mm; External Height - Metric:19mm; External Length - Metric:75mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 17T6987
Product Name Extruded Heat Sink; Thermal Resistance Fischer Elektronik
L 75 mm (2.95 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details
Heatsinks - 8670929 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 6 mm (0.2362 inch)
Material Copper; Copper
View Details