Fischer Electronik Heat Sink; Thermal Resistance Fischer Elektronik SK 409/25,4 STS

Description
HEAT SINK; Thermal Resistance:8.2°C/W; Packages Cooled:TO-3P, TO-220; External Width - Metric:45mm; External Height - Metric:12.7mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:8.2°C/W; Packages Cooled:TO-3P, TO-220; External Width - Metric:45mm; External Height - Metric:12.7mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Fischer Elektronik - 34M8466 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Fischer Elektronik
34M8466
Heat Sink; Thermal Resistance Fischer Elektronik 34M8466
HEAT SINK; Thermal Resistance:8.2°C/W; Packages Cooled:TO-3P, TO-220; External Width - Metric:45mm; External Height - Metric:12.7mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:8.2°C/W; Packages Cooled:TO-3P, TO-220; External Width - Metric:45mm; External Height - Metric:12.7mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 34M8466
Product Name Heat Sink; Thermal Resistance Fischer Elektronik
L 25 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-cnc-2-28025 - TPS Elektronik GmbH
Specs
W 140 mm (5.51 inch)
H 25 mm (0.9843 inch)
Material Stainless steel tube
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers