Fischer Electronik Heat Sink; Thermal Resistance Fischer Elektronik SK 145/25 STS-220

Description
HEAT SINK; Thermal Resistance:13.5°C/W; Packages Cooled:TO-218, TO-220, TO-247, TO-248; External Width - Metric:29mm; External Height - Metric:11.99mm; External Length - Metric:25mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:13.5°C/W; Packages Cooled:TO-218, TO-220, TO-247, TO-248; External Width - Metric:29mm; External Height - Metric:11.99mm; External Length - Metric:25mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Fischer Elektronik - 34M8464 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Fischer Elektronik
34M8464
Heat Sink; Thermal Resistance Fischer Elektronik 34M8464
HEAT SINK; Thermal Resistance:13.5°C/W; Packages Cooled:TO-218, TO-220, TO-247, TO-248; External Width - Metric:29mm; External Height - Metric:11.99mm; External Length - Metric:25mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:13.5°C/W; Packages Cooled:TO-218, TO-220, TO-247, TO-248; External Width - Metric:29mm; External Height - Metric:11.99mm; External Length - Metric:25mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 34M8464
Product Name Heat Sink; Thermal Resistance Fischer Elektronik
L 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 5-1542000-6 - TE Connectivity
View Details
3 suppliers
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heatsinks - 9033157 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 150 mm (5.91 inch)
H 25 mm (0.9843 inch)
View Details