Fischer Electronik
Heatsinks
SK 109 150 SA
Description
Extruded Heatsink
Request a Quote
Email Supplier
Description
Extruded Heatsink
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
577598 |
|
Product Name
|
Heatsinks |
|
L
|
150 mm (5.91 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device
Passive Heat Sink
Mounting
Holes
Thermal Resistance
1 °C / W
View Details
2 suppliers
L
100 mm (3.94 inch)
W
6 mm (0.2362 inch)
Material
Copper; Copper
View Details
W
69.56 mm (2.74 inch)
H
25.5 mm (1 inch)
Material
Aluminum; AL6063-T5
View Details