Fischer Electronik Socket For Crystals, Precision; No. Of Contacts Fischer Elektronik PQ 18

Description
SOCKET FOR CRYSTALS, PRECISION; No. of Contacts:2Contacts; Connector Type:SIP Socket; Pitch Spacing:4.9mm; Product Range:PQ Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOCKET FOR CRYSTALS, PRECISION; No. of Contacts:2Contacts; Connector Type:SIP Socket; Pitch Spacing:4.9mm; Product Range:PQ Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket For Crystals, Precision; No. Of Contacts Fischer Elektronik - 34M8140 - Newark, An Avnet Company
Chicago, IL, United States
Socket For Crystals, Precision; No. Of Contacts Fischer Elektronik
34M8140
Socket For Crystals, Precision; No. Of Contacts Fischer Elektronik 34M8140
SOCKET FOR CRYSTALS, PRECISION; No. of Contacts:2Contacts; Connector Type:SIP Socket; Pitch Spacing:4.9mm; Product Range:PQ Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

SOCKET FOR CRYSTALS, PRECISION; No. of Contacts:2Contacts; Connector Type:SIP Socket; Pitch Spacing:4.9mm; Product Range:PQ Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34M8140
Product Name Socket For Crystals, Precision; No. Of Contacts Fischer Elektronik
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC Female Connector - 8925 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details