Fischer Electronik Socket For Crystals, Precision; No. Of Contacts Fischer Elektronik PQ 18 W

Description
SOCKET FOR CRYSTALS, PRECISION; No. of Contacts:2Contacts; Connector Type:SIP Socket; Pitch Spacing:4.9mm; Product Range:PQ Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOCKET FOR CRYSTALS, PRECISION; No. of Contacts:2Contacts; Connector Type:SIP Socket; Pitch Spacing:4.9mm; Product Range:PQ Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket For Crystals, Precision; No. Of Contacts Fischer Elektronik - 34M8141 - Newark, An Avnet Company
Chicago, IL, United States
Socket For Crystals, Precision; No. Of Contacts Fischer Elektronik
34M8141
Socket For Crystals, Precision; No. Of Contacts Fischer Elektronik 34M8141
SOCKET FOR CRYSTALS, PRECISION; No. of Contacts:2Contacts; Connector Type:SIP Socket; Pitch Spacing:4.9mm; Product Range:PQ Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

SOCKET FOR CRYSTALS, PRECISION; No. of Contacts:2Contacts; Connector Type:SIP Socket; Pitch Spacing:4.9mm; Product Range:PQ Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34M8141
Product Name Socket For Crystals, Precision; No. Of Contacts Fischer Elektronik
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details