Fischer Electronik Heat Sink, Alum, 0.14 Deg C/w; Thermal Resistance Fischer Elektronik LA 9/200 24V

Description
HEAT SINK, ALUM, 0.14 DEG C/W; Thermal Resistance:0.14°C/W; External Height - Metric:83mm; External Width - Metric:80mm; External Length - Metric:200mm; Flow Rate Max:80m³/h; Noise Rating:48dBA; Heat Sink Mounting:Surface Mount RoHS Compliant: Yes
Datasheet
Description
HEAT SINK, ALUM, 0.14 DEG C/W; Thermal Resistance:0.14°C/W; External Height - Metric:83mm; External Width - Metric:80mm; External Length - Metric:200mm; Flow Rate Max:80m³/h; Noise Rating:48dBA; Heat Sink Mounting:Surface Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, Alum, 0.14 Deg C/w; Thermal Resistance Fischer Elektronik - 58M7924 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Alum, 0.14 Deg C/w; Thermal Resistance Fischer Elektronik
58M7924
Heat Sink, Alum, 0.14 Deg C/w; Thermal Resistance Fischer Elektronik 58M7924
HEAT SINK, ALUM, 0.14 DEG C/W; Thermal Resistance:0.14°C/W; External Height - Metric:83mm; External Width - Metric:80mm; External Length - Metric:200mm; Flow Rate Max:80m³/h; Noise Rating:48dBA; Heat Sink Mounting:Surface Mount RoHS Compliant: Yes

HEAT SINK, ALUM, 0.14 DEG C/W; Thermal Resistance:0.14°C/W; External Height - Metric:83mm; External Width - Metric:80mm; External Length - Metric:200mm; Flow Rate Max:80m³/h; Noise Rating:48dBA; Heat Sink Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 58M7924
Product Name Heat Sink, Alum, 0.14 Deg C/w; Thermal Resistance Fischer Elektronik
L 200 mm (7.87 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-017-28007 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 55 mm (2.17 inch)
Material Aluminum; AL6063-T5
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers