Fischer Electronik Heat Sink, 0.11K/w, 125X74Mm; Thermal Resistance Fischer Elektronik LA 7/150 24V

Description
HEAT SINK, 0.11K/W, 125X74MM; Thermal Resistance:0.11K/W; External Height - Metric:73.9mm; External Width - Metric:125mm; External Length - Metric:150mm; Flow Rate Max:46m³/h; Noise Rating:41dBA; Heat Sink Mounting:Screw RoHS Compliant: Yes
Datasheet
Description
HEAT SINK, 0.11K/W, 125X74MM; Thermal Resistance:0.11K/W; External Height - Metric:73.9mm; External Width - Metric:125mm; External Length - Metric:150mm; Flow Rate Max:46m³/h; Noise Rating:41dBA; Heat Sink Mounting:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, 0.11K/w, 125X74Mm; Thermal Resistance Fischer Elektronik - 34M6694 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, 0.11K/w, 125X74Mm; Thermal Resistance Fischer Elektronik
34M6694
Heat Sink, 0.11K/w, 125X74Mm; Thermal Resistance Fischer Elektronik 34M6694
HEAT SINK, 0.11K/W, 125X74MM; Thermal Resistance:0.11K/W; External Height - Metric:73.9mm; External Width - Metric:125mm; External Length - Metric:150mm; Flow Rate Max:46m³/h; Noise Rating:41dBA; Heat Sink Mounting:Screw RoHS Compliant: Yes

HEAT SINK, 0.11K/W, 125X74MM; Thermal Resistance:0.11K/W; External Height - Metric:73.9mm; External Width - Metric:125mm; External Length - Metric:150mm; Flow Rate Max:46m³/h; Noise Rating:41dBA; Heat Sink Mounting:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 34M6694
Product Name Heat Sink, 0.11K/w, 125X74Mm; Thermal Resistance Fischer Elektronik
L 150 mm (5.91 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Forged Heat Sinks - WZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
H 3 to 35 mm (0.1181 to 1.38 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-003-28012 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 50 mm (1.97 inch)
Material Aluminum; AL6063-T5
View Details
Extruded Aluminum Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details