Fischer Electronik Heat Sink, Fan Cooled, 0.2K/w, Alum; Thermal Resistance Fischer Elektronik LA 6/100 12V

Description
HEAT SINK, FAN COOLED, 0.2K/W, ALUM; Thermal Resistance:0.2K/W; External Height - Metric:73.9mm; External Width - Metric:62mm; External Length - Metric:100mm; Flow Rate Max:56m³/h; Noise Rating:41dBA; Heat Sink Mounting:Surface MountRoHS Compliant: Yes
Datasheet
Description
HEAT SINK, FAN COOLED, 0.2K/W, ALUM; Thermal Resistance:0.2K/W; External Height - Metric:73.9mm; External Width - Metric:62mm; External Length - Metric:100mm; Flow Rate Max:56m³/h; Noise Rating:41dBA; Heat Sink Mounting:Surface MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, Fan Cooled, 0.2K/w, Alum; Thermal Resistance Fischer Elektronik - 34M6693 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Fan Cooled, 0.2K/w, Alum; Thermal Resistance Fischer Elektronik
34M6693
Heat Sink, Fan Cooled, 0.2K/w, Alum; Thermal Resistance Fischer Elektronik 34M6693
HEAT SINK, FAN COOLED, 0.2K/W, ALUM; Thermal Resistance:0.2K/W; External Height - Metric:73.9mm; External Width - Metric:62mm; External Length - Metric:100mm; Flow Rate Max:56m³/h; Noise Rating:41dBA; Heat Sink Mounting:Surface MountRoHS Compliant: Yes

HEAT SINK, FAN COOLED, 0.2K/W, ALUM; Thermal Resistance:0.2K/W; External Height - Metric:73.9mm; External Width - Metric:62mm; External Length - Metric:100mm; Flow Rate Max:56m³/h; Noise Rating:41dBA; Heat Sink Mounting:Surface MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 34M6693
Product Name Heat Sink, Fan Cooled, 0.2K/w, Alum; Thermal Resistance Fischer Elektronik
L 100 mm (3.94 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-rs-138-10-28019 - TPS Elektronik GmbH
Specs
W 138 mm (5.43 inch)
H 63 mm (2.48 inch)
Material Aluminum; AL6063-T5
View Details
Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details