Fischer Electronik Heatsinks LA 21 150 24 V

Description
Heatsink, LA 21, 150mm, 24 Vdc
Request a Quote
Description
Heatsink, LA 21, 150mm, 24 Vdc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heatsinks - 6920607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
6920607
Heatsinks 6920607
Heatsink, LA 21, 150mm, 24 Vdc

Heatsink, LA 21, 150mm, 24 Vdc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Heat Sinks
Product Number 6920607
Product Name Heatsinks
L 150 mm (5.91 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 2342457 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 160 mm (6.3 inch)
H 40 mm (1.57 inch)
View Details
Aluminum Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Forged Heat Sinks - DC Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 58 to 117 mm (2.28 to 4.61 inch)
W 37 to 61 mm (1.46 to 2.4 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details