Fischer Electronik Heat Sink, Fan Cooled, 24V; Thermal Resistance Fischer Elektronik LA 10/150 24V

Description
HEAT SINK, FAN COOLED, 24V; Thermal Resistance:0.2K/W; External Height - Metric:83mm; External Width - Metric:160mm; External Length - Metric:150mm; Flow Rate Max:80m³/h; Noise Rating:48dBA; Heat Sink Mounting:Surface Mount RoHS Compliant: Yes
Datasheet
Description
HEAT SINK, FAN COOLED, 24V; Thermal Resistance:0.2K/W; External Height - Metric:83mm; External Width - Metric:160mm; External Length - Metric:150mm; Flow Rate Max:80m³/h; Noise Rating:48dBA; Heat Sink Mounting:Surface Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, Fan Cooled, 24V; Thermal Resistance Fischer Elektronik - 58M7920 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Fan Cooled, 24V; Thermal Resistance Fischer Elektronik
58M7920
Heat Sink, Fan Cooled, 24V; Thermal Resistance Fischer Elektronik 58M7920
HEAT SINK, FAN COOLED, 24V; Thermal Resistance:0.2K/W; External Height - Metric:83mm; External Width - Metric:160mm; External Length - Metric:150mm; Flow Rate Max:80m³/h; Noise Rating:48dBA; Heat Sink Mounting:Surface Mount RoHS Compliant: Yes

HEAT SINK, FAN COOLED, 24V; Thermal Resistance:0.2K/W; External Height - Metric:83mm; External Width - Metric:160mm; External Length - Metric:150mm; Flow Rate Max:80m³/h; Noise Rating:48dBA; Heat Sink Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 58M7920
Product Name Heat Sink, Fan Cooled, 24V; Thermal Resistance Fischer Elektronik
L 150 mm (5.91 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Heatsinks - 7500866 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 49 mm (1.93 inch)
H 49 mm (1.93 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details