Fischer Electronik Insulator, For Crystal Mounts 100Pck; Insulator Body Material Fischer Elektronik ISQ 07 - 100 PK

Description
INSULATOR, FOR CRYSTAL MOUNTS 100PCK; Insulator Body Material:Mylar; Thermal Conductivity:-; Breakdown Voltage Vbr:9kV; Thickness:0.127mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
INSULATOR, FOR CRYSTAL MOUNTS 100PCK; Insulator Body Material:Mylar; Thermal Conductivity:-; Breakdown Voltage Vbr:9kV; Thickness:0.127mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulator, For Crystal Mounts 100Pck; Insulator Body Material Fischer Elektronik - 55T6387 - Newark, An Avnet Company
Chicago, IL, United States
Insulator, For Crystal Mounts 100Pck; Insulator Body Material Fischer Elektronik
55T6387
Insulator, For Crystal Mounts 100Pck; Insulator Body Material Fischer Elektronik 55T6387
INSULATOR, FOR CRYSTAL MOUNTS 100PCK; Insulator Body Material:Mylar; Thermal Conductivity:-; Breakdown Voltage Vbr:9kV; Thickness:0.127mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; SVHC:No RoHS Compliant: Yes

INSULATOR, FOR CRYSTAL MOUNTS 100PCK; Insulator Body Material:Mylar; Thermal Conductivity:-; Breakdown Voltage Vbr:9kV; Thickness:0.127mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 55T6387
Product Name Insulator, For Crystal Mounts 100Pck; Insulator Body Material Fischer Elektronik
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-85 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Die Bonding Adhesives; Grease, Paste
Use Temperature 32 to 450 F (0 to 232 C)
View Details
Thermal Pads - 1225183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 5 W/m-K (2.89 BTU-ft/hr-ft²-F)
View Details
Solvent Resistant Adhesive Withstands Methylene Cholride - EP41S-5 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details