Fischer Electronik
Heatsinks
ICK35SA
Description
HEATSINK ICK 35-SA
Request a Quote
Email Supplier
Description
HEATSINK ICK 35-SA
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
1899031 |
|
Product Name
|
Heatsinks |
|
L
|
35 mm (1.38 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device
Passive Heat Sink
Mounting
Holes
Thermal Resistance
0.7000 °C / W
View Details
2 suppliers
L
19 to 40 mm (0.7480 to 1.57 inch)
W
19 to 40 mm (0.7480 to 1.57 inch)
H
3 to 9 mm (0.1181 to 0.3543 inch)
View Details
W
69.56 mm (2.74 inch)
H
25.5 mm (1 inch)
Material
Aluminum; AL6063-T5
View Details