The Heat Sink for SMD, part number 34M6438, features a thermal resistance of 26 °C/W, making it suitable for applications requiring efficient heat dissipation. It has dimensions of 7.5 mm in height, 30 mm in length, and 10 mm in width. This product is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. The design is intended for surface mount devices, providing a reliable solution for thermal management in compact electronic assemblies.
Heat Sink, For SMD, 26 C/W, 7.5 mm, 30 mm, 10 mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | 34M6438 |
| Product Name | Heat Sink, For Smd, 26 C/w, 7.5 Mm, 30 Mm, 10 Mm Rohs Compliant Fischer Elektronik |