HEAT SINK; Thermal Resistance:75°C/W; Packages Cooled:DIP, PLCC, SMD; External Width - Metric:6.3mm; External Height - Metric:4.8mm; External Length - Metric:10mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | 34M6429 |
| Product Name | Heat Sink; Thermal Resistance Fischer Elektronik |
| L | 10 mm (0.3937 inch) |