Fischer Electronik Heat Sink; Thermal Resistance Fischer Elektronik ICK S R 50 X 20

Description
HEAT SINK; Thermal Resistance:8.55°C/W; Packages Cooled:Universal Processor; External Width - Metric:-; External Height - Metric:19.99mm; External Length - Metric:20mm; External Diameter - Metric:50mm; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:8.55°C/W; Packages Cooled:Universal Processor; External Width - Metric:-; External Height - Metric:19.99mm; External Length - Metric:20mm; External Diameter - Metric:50mm; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Fischer Elektronik - 17T5913 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Fischer Elektronik
17T5913
Heat Sink; Thermal Resistance Fischer Elektronik 17T5913
HEAT SINK; Thermal Resistance:8.55°C/W; Packages Cooled:Universal Processor; External Width - Metric:-; External Height - Metric:19.99mm; External Length - Metric:20mm; External Diameter - Metric:50mm; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:8.55°C/W; Packages Cooled:Universal Processor; External Width - Metric:-; External Height - Metric:19.99mm; External Length - Metric:20mm; External Diameter - Metric:50mm; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 17T5913
Product Name Heat Sink; Thermal Resistance Fischer Elektronik
L 20 mm (0.7874 inch)
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heatsinks - 1235640 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
H 15 mm (0.5906 inch)
View Details
Extruded Heat Sink Series -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 10 to 58 mm (0.3937 to 2.26 inch)
W 19 to 225 mm (0.7480 to 8.86 inch)
View Details