Fischer Electronik Heat Sink; Thermal Resistance Fischer Elektronik ICK S 40 X 40 X 20

Description
HEAT SINK; Thermal Resistance:3.5°C/W; Packages Cooled:Universal Processor; External Width - Metric:40mm; External Height - Metric:19.99mm; External Length - Metric:40mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:3.5°C/W; Packages Cooled:Universal Processor; External Width - Metric:40mm; External Height - Metric:19.99mm; External Length - Metric:40mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Fischer Elektronik - 17T5920 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Fischer Elektronik
17T5920
Heat Sink; Thermal Resistance Fischer Elektronik 17T5920
HEAT SINK; Thermal Resistance:3.5°C/W; Packages Cooled:Universal Processor; External Width - Metric:40mm; External Height - Metric:19.99mm; External Length - Metric:40mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:3.5°C/W; Packages Cooled:Universal Processor; External Width - Metric:40mm; External Height - Metric:19.99mm; External Length - Metric:40mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 17T5920
Product Name Heat Sink; Thermal Resistance Fischer Elektronik
L 40 mm (1.57 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-hfx-28015 - TPS Elektronik GmbH
Specs
W 242 mm (9.53 inch)
H 55 mm (2.17 inch)
Material Aluminum; AL6063-T5
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details