Fischer Electronik Heat Sink, 25K/w, Alum, Plcc; Thermal Resistance Fischer Elektronik ICK PLCC 28

Description
HEAT SINK, 25K/W, ALUM, PLCC; Thermal Resistance:25°C/W; Packages Cooled:PLCC; External Width - Metric:11.8mm; External Height - Metric:8mm; External Length - Metric:11.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet
Description
HEAT SINK, 25K/W, ALUM, PLCC; Thermal Resistance:25°C/W; Packages Cooled:PLCC; External Width - Metric:11.8mm; External Height - Metric:8mm; External Length - Metric:11.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, 25K/w, Alum, Plcc; Thermal Resistance Fischer Elektronik - 34M6425 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, 25K/w, Alum, Plcc; Thermal Resistance Fischer Elektronik
34M6425
Heat Sink, 25K/w, Alum, Plcc; Thermal Resistance Fischer Elektronik 34M6425
HEAT SINK, 25K/W, ALUM, PLCC; Thermal Resistance:25°C/W; Packages Cooled:PLCC; External Width - Metric:11.8mm; External Height - Metric:8mm; External Length - Metric:11.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK, 25K/W, ALUM, PLCC; Thermal Resistance:25°C/W; Packages Cooled:PLCC; External Width - Metric:11.8mm; External Height - Metric:8mm; External Length - Metric:11.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 34M6425
Product Name Heat Sink, 25K/w, Alum, Plcc; Thermal Resistance Fischer Elektronik
L 12 mm (0.4646 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Aluminum Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Heatsinks - 2342542 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 88 mm (3.46 inch)
H 35 mm (1.38 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details