Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HEAT SINKS
FISCHER ELECTRONIK
ICK BGA 35X35 -- HEATSINKS
Fischer Electronik
Heatsinks
ICK BGA 35x35
Description
Fischer Elektronik ICK BGA 35x35
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Fischer Elektronik ICK BGA 35x35
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
6988108
Heatsinks
6988108
Fischer Elektronik ICK BGA 35x35
Fischer Elektronik ICK BGA 35x35
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Heat Sinks
Product Number
6988108
Product Name
Heatsinks
L
35 mm (1.38 inch)
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Heat Sinks
2288218-6
View Details
USUSTK LIMITED
Liquid Cooling Heat Sink Base
Specs
Device
Liquid Cooler
Material
Copper
View Details
Sensata Technologies
HS Series Heat Sinks HS073
HS073
Specs
Device
Passive Heat Sink
Mounting
Holes
Thermal Resistance
0.7000 °C / W
View Details
2
suppliers
TPS Elektronik GmbH
Mechanical Products / Heat Sink
aluminium-profile-d01-018-28010
Specs
W
153 mm (6.02 inch)
H
40 mm (1.57 inch)
Material
Aluminum; AL6063-T5
View Details