Fischer Electronik
Heatsinks
FK244 13 D3 PAK
Description
Heatsink D3 PAK 19.5.K/W
Request a Quote
Email Supplier
Description
Heatsink D3 PAK 19.5.K/W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
6988120 |
|
Product Name
|
Heatsinks |
|
L
|
31 mm (1.22 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
L
21 mm (0.8268 inch)
W
21 mm (0.8268 inch)
H
9 mm (0.3543 inch)
View Details
Device
Passive Heat Sink
Mounting
Holes
Thermal Resistance
0.3600 °C / W
View Details
L
50 to 60 mm (1.97 to 2.36 inch)
W
50 to 60 mm (1.97 to 2.36 inch)
H
15 to 25 mm (0.5906 to 0.9843 inch)
View Details