Fischer Electronik Heatsinks FK 251 06 LF PAK

Description
Heatsink LF PAK 32 K/W
Request a Quote
Description
Heatsink LF PAK 32 K/W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heatsinks - 6988139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
6988139
Heatsinks 6988139
Heatsink LF PAK 32 K/W

Heatsink LF PAK 32 K/W

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Heat Sinks
Product Number 6988139
Product Name Heatsinks
L 15 mm (0.5906 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1846743 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 120 mm (4.72 inch)
W 62 mm (2.44 inch)
H 14 mm (0.5512 inch)
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Forged Heat Sinks - WZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
H 3 to 35 mm (0.1181 to 1.38 inch)
View Details