Fischer Electronik Heat Sink; Thermal Resistance Fischer Elektronik FK 245 MI 247 O

Description
HEAT SINK; Thermal Resistance:20.2°C/W; Packages Cooled:TO-247; External Width - Metric:20mm; External Height - Metric:27mm; External Length - Metric:8.99mm; External Diameter - Metric:-; Heat Sink Material:Copper; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:20.2°C/W; Packages Cooled:TO-247; External Width - Metric:20mm; External Height - Metric:27mm; External Length - Metric:8.99mm; External Diameter - Metric:-; Heat Sink Material:Copper; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Fischer Elektronik - 34M6226 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Fischer Elektronik
34M6226
Heat Sink; Thermal Resistance Fischer Elektronik 34M6226
HEAT SINK; Thermal Resistance:20.2°C/W; Packages Cooled:TO-247; External Width - Metric:20mm; External Height - Metric:27mm; External Length - Metric:8.99mm; External Diameter - Metric:-; Heat Sink Material:Copper; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:20.2°C/W; Packages Cooled:TO-247; External Width - Metric:20mm; External Height - Metric:27mm; External Length - Metric:8.99mm; External Diameter - Metric:-; Heat Sink Material:Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 34M6226
Product Name Heat Sink; Thermal Resistance Fischer Elektronik
L 9 mm (0.3539 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heatsinks - 1235618 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 30 mm (1.18 inch)
W 30 mm (1.18 inch)
H 6 mm (0.2362 inch)
View Details