Fischer Electronik Heatsinks FK 244 08 D2 PAK

Description
Heatsink D2 PAK 29.3 K/W
Request a Quote Datasheet
Description
Heatsink D2 PAK 29.3 K/W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatsinks - 6988105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
6988105
Heatsinks 6988105
Heatsink D2 PAK 29.3 K/W

Heatsink D2 PAK 29.3 K/W

Supplier's Site
Heat Sink, For D2-Pak, To-263, 29.3 C/w, 10 Mm, 8 Mm, 17.8 Mm Rohs Compliant Fischer Elektronik - 34M6221 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, For D2-Pak, To-263, 29.3 C/w, 10 Mm, 8 Mm, 17.8 Mm Rohs Compliant Fischer Elektronik
34M6221
Heat Sink, For D2-Pak, To-263, 29.3 C/w, 10 Mm, 8 Mm, 17.8 Mm Rohs Compliant Fischer Elektronik 34M6221
Heat Sink, For D2-Pak, TO-263, 29.3 C/W, 10 mm, 8 mm, 17.8 mm RoHS Compliant: Yes

Heat Sink, For D2-Pak, TO-263, 29.3 C/W, 10 mm, 8 mm, 17.8 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 6988105 34M6221
Product Name Heatsinks Heat Sink, For D2-Pak, To-263, 29.3 C/w, 10 Mm, 8 Mm, 17.8 Mm Rohs Compliant Fischer Elektronik
L 26 mm (1.02 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Heatsinks - 158540 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 102 mm (4 inch)
H 77 mm (3.03 inch)
View Details
Forged Heat Sinks - WPR Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 70 mm (1.57 to 2.76 inch)
W 40 to 70 mm (1.57 to 2.76 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details