Fischer Electronik Heatsinks FK 244 08 D PAK

Description
Heatsink D PAK 31.5 K/W
Request a Quote Datasheet
Description
Heatsink D PAK 31.5 K/W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatsinks - 6988101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
6988101
Heatsinks 6988101
Heatsink D PAK 31.5 K/W

Heatsink D PAK 31.5 K/W

Supplier's Site
Heat Sink; Thermal Resistance Fischer Elektronik - 34M6220 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Fischer Elektronik
34M6220
Heat Sink; Thermal Resistance Fischer Elektronik 34M6220
HEAT SINK; Thermal Resistance:31.5°C/W; Packages Cooled:TO-252; External Width - Metric:23mm; External Height - Metric:10.01mm; External Length - Metric:8mm; External Diameter - Metric:-; Heat Sink Material:Copper; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:31.5°C/W; Packages Cooled:TO-252; External Width - Metric:23mm; External Height - Metric:10.01mm; External Length - Metric:8mm; External Diameter - Metric:-; Heat Sink Material:Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 6988101 34M6220
Product Name Heatsinks Heat Sink; Thermal Resistance Fischer Elektronik
L 23 mm (0.9055 inch) 8 mm (0.3150 inch)
W 8 mm (0.3150 inch) 23 mm (0.9055 inch)
H 10 mm (0.3937 inch) 10.01 mm (0.3941 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Forged Heat Sinks - HBP Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 60 to 100 mm (2.36 to 3.94 inch)
W 60 to 100 mm (2.36 to 3.94 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-hfx-28015 - TPS Elektronik GmbH
Specs
W 242 mm (9.53 inch)
H 55 mm (2.17 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink Base -  - USUSTK LIMITED
USUSTK LIMITED
Specs
Material Copper
View Details