The Heat Sink, TO-220, from Fischer Elektronik features a thermal resistance of 16 °C/W and dimensions of 38.1 mm in length, 14.5 mm in width, and 12.7 mm in height. This narrow version is designed for efficient thermal management, offering better thermal resistance while occupying less space compared to other attachable heatsinks. It is constructed from aluminum with a black anodized surface treatment, ensuring durability and effective heat emission. The heatsink can be easily assembled by pushing it onto the TO-220 housing, utilizing spring clamps for optimal contact pressure across the entire surface. It supports both horizontal and vertical mounting configurations and is RoHS compliant.
Heat Sink, TO-220, TO-220, 16 C/W, 38.1 mm, 14.5 mm, 12.7 mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | 34M6213 |
| Product Name | Heat Sink, To-220, To-220, 16 C/w, 38.1 Mm, 14.5 Mm, 12.7 Mm Rohs Compliant Fischer Elektronik |