Fischer Electronik Heat Sink; Thermal Resistance Fischer Elektronik FK 237 SA 220 V

Description
HEAT SINK; Thermal Resistance:21°C/W; Packages Cooled:TO-220; External Width - Metric:14.5mm; External Height - Metric:13.51mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Width:14.5mmRoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:21°C/W; Packages Cooled:TO-220; External Width - Metric:14.5mm; External Height - Metric:13.51mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Width:14.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Fischer Elektronik - 34M6212 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Fischer Elektronik
34M6212
Heat Sink; Thermal Resistance Fischer Elektronik 34M6212
HEAT SINK; Thermal Resistance:21°C/W; Packages Cooled:TO-220; External Width - Metric:14.5mm; External Height - Metric:13.51mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Width:14.5mmRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:21°C/W; Packages Cooled:TO-220; External Width - Metric:14.5mm; External Height - Metric:13.51mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Width:14.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 34M6212
Product Name Heat Sink; Thermal Resistance Fischer Elektronik
L 25 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Heatsinks - 2740270 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 35 mm (1.38 inch)
H 35 mm (1.38 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details