Fischer Electronik Socket, Smd, Dil-24; No. Of Contacts Fischer Elektronik DIL 24 03 SMD M

Description
SOCKET, SMD, DIL-24; No. of Contacts:24Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:DIL SMD Series; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes
Datasheet
Description
SOCKET, SMD, DIL-24; No. of Contacts:24Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:DIL SMD Series; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Smd, Dil-24; No. Of Contacts Fischer Elektronik - 74M0641 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Smd, Dil-24; No. Of Contacts Fischer Elektronik
74M0641
Socket, Smd, Dil-24; No. Of Contacts Fischer Elektronik 74M0641
SOCKET, SMD, DIL-24; No. of Contacts:24Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:DIL SMD Series; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes

SOCKET, SMD, DIL-24; No. of Contacts:24Contacts; Connector Type:DIP; Pitch Spacing:2.54mm; Product Range:DIL SMD Series; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74M0641
Product Name Socket, Smd, Dil-24; No. Of Contacts Fischer Elektronik
Unlock Full Specs
to access all available technical data

Similar Products