Fischer Electronik Ic Socket, Dip, 16 Position, 2.54Mm, Smt; No. Of Contacts Fischer Elektronik DIL 16 SMD M

Description
IC SOCKET, DIP, 16 POSITION, 2.54MM, SMT; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:DIL SMD Series; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
IC SOCKET, DIP, 16 POSITION, 2.54MM, SMT; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:DIL SMD Series; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic Socket, Dip, 16 Position, 2.54Mm, Smt; No. Of Contacts Fischer Elektronik - 74M0639 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket, Dip, 16 Position, 2.54Mm, Smt; No. Of Contacts Fischer Elektronik
74M0639
Ic Socket, Dip, 16 Position, 2.54Mm, Smt; No. Of Contacts Fischer Elektronik 74M0639
IC SOCKET, DIP, 16 POSITION, 2.54MM, SMT; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:DIL SMD Series; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

IC SOCKET, DIP, 16 POSITION, 2.54MM, SMT; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:DIL SMD Series; Row Pitch:7.62mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74M0639
Product Name Ic Socket, Dip, 16 Position, 2.54Mm, Smt; No. Of Contacts Fischer Elektronik
Unlock Full Specs
to access all available technical data