Fischer Electronik Board To Board Connector, Receptacle, 50 Position, 1Row; Connector Systems Fischer Elektronik BLY1.50Z

Description
BOARD TO BOARD CONNECTOR, RECEPTACLE, 50 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Product Range:BLY 1 Series; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
BOARD TO BOARD CONNECTOR, RECEPTACLE, 50 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Product Range:BLY 1 Series; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board To Board Connector, Receptacle, 50 Position, 1Row; Connector Systems Fischer Elektronik - 30M7848 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board Connector, Receptacle, 50 Position, 1Row; Connector Systems Fischer Elektronik
30M7848
Board To Board Connector, Receptacle, 50 Position, 1Row; Connector Systems Fischer Elektronik 30M7848
BOARD TO BOARD CONNECTOR, RECEPTACLE, 50 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Product Range:BLY 1 Series; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

BOARD TO BOARD CONNECTOR, RECEPTACLE, 50 POSITION, 1ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Product Range:BLY 1 Series; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30M7848
Product Name Board To Board Connector, Receptacle, 50 Position, 1Row; Connector Systems Fischer Elektronik
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10025026-10103CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers