The Wire-To-Board Connector, BL Series, is a through-hole receptacle designed for reliable electrical connections. This specific model features 36 contacts with a pitch of 2.54 mm and is compliant with RoHS standards. The connector is constructed with tin-plated contacts, ensuring good conductivity and corrosion resistance. The connector has a current rating of 3 A and a nominal voltage of 125 V AC, making it suitable for various applications. It is made from polysulfone, which provides a wide temperature range of -40 °C to +160 °C, and meets the flammability class UL 94 V-0. The contact resistance is low, with a transition resistance of ,â§ 10 mOhm, and it has a high insulation resistance of over 10^12 Ohm. This connector is designed for ease of use, with a fork contact type that allows for a secure connection and a plugability range for pins from 0.36 mm to 0.72 mm. The connector also features V-notches that permit breaking, allowing for customization in the number of contacts as needed. Overall, this product is suitable for engineers looking for a robust and versatile wire-to-board connection solution.
Wire-To-Board Connector, BL Series, Through Hole, Receptacle, 36, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 34M5251 |
| Product Name | Wire-To-Board Connector, Bl Series, Through Hole, Receptacle, 36, 2.54 Mm, Tin Plated Contacts Rohs Compliant Fischer Elektronik |