Fischer Electronik Masonry Bolts & Anchors 539025

Description
DUOTEC Nylon Toggle Fixing 10mm with Pan
Request a Quote
Description
DUOTEC Nylon Toggle Fixing 10mm with Pan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 2011825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
2011825
Masonry Bolts & Anchors 2011825
DUOTEC Nylon Toggle Fixing 10mm with Pan

DUOTEC Nylon Toggle Fixing 10mm with Pan

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 2011825
Product Name Masonry Bolts & Anchors
Types Wall Anchors; Wall plug
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 528249 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Thread Size 0.2362 inch (6 mm)
Anchor Length 2.76 inch (70 mm)
View Details
Concrete Anchor - AB3/8X10 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.3750 inch (9.52 mm)
Anchor Length 10 inch (254 mm)
View Details