Fischer Electronik Masonry Bolts & Anchors 537259

Description
DUOTEC Nylon Toggle Fixing 10mm with Scr
Request a Quote
Description
DUOTEC Nylon Toggle Fixing 10mm with Scr
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 2011821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
2011821
Masonry Bolts & Anchors 2011821
DUOTEC Nylon Toggle Fixing 10mm with Scr

DUOTEC Nylon Toggle Fixing 10mm with Scr

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 2011821
Product Name Masonry Bolts & Anchors
Types Wall Anchors; Wall plug
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1542562 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Extension Spring Anchors - SSA-50 - Century Spring Corp.
Specs
Types Spring Anchors
Hole Size 0.0500 inch (1.27 mm)
Anchor Length 0.6150 inch (15.62 mm)
View Details