The Fischer SXR-T fixing frame with a countersunk head screw is an ETA approved product for fixing timber constructions. Made from a high-quality nylon the SRX frame fixing has a special plug geometry that can be used in hollow and solid building materials.
For Frame Material = Concrete, Hollow Block, Metal, Natural Stone, Sand-Lime Brick, Solid Block, Solid Brick, Thermal Insulation Block, Wood
Fixing Hole Diameter = 8mm
Maximum Fixing Thickness = 50mm
Length = 100mm
RS Components, Ltd. | |
---|---|
Product Category | Framing Anchors, Hangers, and Ties |
Product Number | 1058501 |