First Sensor AG IR Laser Diode 518503

Description
We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
Datasheet
Description
We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IR Laser Diode - 518503 - First Sensor AG
Berlin, Germany
IR Laser Diode
518503
IR Laser Diode 518503
We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.

We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Lasers
Product Number 518503
Product Name IR Laser Diode
Laser Type Laser Diodes
Laser Wavelength Infrared
Wavelength Range 845 to 865 nm (8450 to 8650 Å)
Laser Power 20 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Ascent 12 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 12 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
Pulsed solid state lasers - L11038-11 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Solid State Lasers
Laser Output Pulsed
View Details
HeNe Laser, Green, 543 nm, 1.5 mW, 500:1 Polarization, CE - N-LGP-393 - Newport MKS
Specs
CDRH Classification Class IIIa
Wavelength Range 544 nm (5435 Å)
Laser Power 1.5 milliwatts
View Details