First Sensor AG Red Laser Diode 516802

Description
We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
Datasheet
Description
We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Red Laser Diode - 516802 - First Sensor AG
Berlin, Germany
Red Laser Diode
516802
Red Laser Diode 516802
We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.

We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Lasers
Product Number 516802
Product Name Red Laser Diode
Laser Type Laser Diodes
Laser Wavelength Red
Wavelength Range 670 to 700 nm (6700 to 7000 Å)
Laser Power 50 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - 1271555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Green; Modulating
CDRH Classification Class IIIb
Wavelength Range 520 nm (5200 Å)
View Details
Epilog Fusion Ascent 36 Laser Machine - CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
CDRH Classification Class II
Wavelength Range 10600 nm (106000 Å)
View Details
Laser Diodes, Modules - 448-LASERDISPLPL90AHPSA1-ND - DigiKey
Specs
Wavelength Range 905 nm (9050 Å)
View Details
2 suppliers