First Sensor AG Red Laser Diode 516702

Description
We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
Datasheet
Description
We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Red Laser Diode - 516702 - First Sensor AG
Berlin, Germany
Red Laser Diode
516702
Red Laser Diode 516702
We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.

We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Lasers
Product Number 516702
Product Name Red Laser Diode
Laser Type Laser Diodes
Laser Wavelength Red
Wavelength Range 660 to 680 nm (6600 to 6800 Å)
Laser Power 5 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Ascent 36 Laser Machine - CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
CDRH Classification Class II
Wavelength Range 10600 nm (106000 Å)
View Details
 - 105029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red; Modulating
CDRH Classification Class II
View Details
HeNe Laser, Green, 543 nm, 1.5 mW, 500:1 Polarization, CE - N-LGP-393 - Newport MKS
Specs
CDRH Classification Class IIIa
Wavelength Range 544 nm (5435 Å)
Laser Power 1.5 milliwatts
View Details
Laser Diode & Light Fiber for LTT - LASER DIODE SPL-PL90 A - Infineon Technologies AG
Specs
Laser Type Laser Diodes
View Details