First Sensor AG Red Laser Diode 516508

Description
We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
Datasheet
Description
We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Red Laser Diode - 516508 - First Sensor AG
Berlin, Germany
Red Laser Diode
516508
Red Laser Diode 516508
We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.

We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Lasers
Product Number 516508
Product Name Red Laser Diode
Laser Type Laser Diodes
Laser Wavelength Red
Wavelength Range 645 to 660 nm (6450 to 6600 Å)
Laser Power 10 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CW quantum cascade lasers - L12007-1392H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 7180 nm (71800 Å)
Laser Power 20 milliwatts
View Details
Compact Laser With Display - COMPACT - 633 - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 633 nm (6330 Å)
Laser Power 75 milliwatts
View Details
HeNe Laser, Green, 543 nm, 1.5 mW, 500:1 Polarization, CE - N-LGP-393 - Newport MKS
Specs
CDRH Classification Class IIIa
Wavelength Range 544 nm (5435 Å)
Laser Power 1.5 milliwatts
View Details