First Sensor AG Red, Green, Blue (RGB) SiPMs 5000081

Description
Silicon photomultipliers (SiPMs) from First Sensor are innovative solid-state silicon detectors with single photon sensitivity. SiPMs are a valid alternative to photomultiplier tubes. The main benefits of these detectors are high gain, extremely good timing performance and low operating voltage. They are insensitive to magnetic field and have a high integration level. The detectors are optimized for Near Ultraviolet (NUV) or red, green and blue (RGB) light detection with peak sensitivities at 420 nm or 550 nm. The Chip Scale Package (CSP) provides a cost-effective solution with an edgeless SiPM die to maximize the active area. Typical applications include high energy physics, medical imaging, nuclear medicine, homeland security and analytical instruments. Special features Single photon sensitivity Light detection from 350 to 900 nm Dark count rate <100/<200 kHz/mm2 Superior breakdown voltage uniformity Excellent temperature stability Very high gain (106) Extremely good timing performance Insensitive to magnetic fields Not damaged by ambient light RoHS compliant Chip Scale Package (CSP) Further, First Sensor develops SiPM modules which can be adapted to your specific requirements and allow for easy test runs and integration into your systems.
Datasheet
Description
Silicon photomultipliers (SiPMs) from First Sensor are innovative solid-state silicon detectors with single photon sensitivity. SiPMs are a valid alternative to photomultiplier tubes. The main benefits of these detectors are high gain, extremely good timing performance and low operating voltage. They are insensitive to magnetic field and have a high integration level. The detectors are optimized for Near Ultraviolet (NUV) or red, green and blue (RGB) light detection with peak sensitivities at 420 nm or 550 nm. The Chip Scale Package (CSP) provides a cost-effective solution with an edgeless SiPM die to maximize the active area. Typical applications include high energy physics, medical imaging, nuclear medicine, homeland security and analytical instruments. Special features Single photon sensitivity Light detection from 350 to 900 nm Dark count rate <100/<200 kHz/mm2 Superior breakdown voltage uniformity Excellent temperature stability Very high gain (106) Extremely good timing performance Insensitive to magnetic fields Not damaged by ambient light RoHS compliant Chip Scale Package (CSP) Further, First Sensor develops SiPM modules which can be adapted to your specific requirements and allow for easy test runs and integration into your systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Red, Green, Blue (RGB) SiPMs - 5000081 - First Sensor AG
Berlin, Germany
Red, Green, Blue (RGB) SiPMs
5000081
Red, Green, Blue (RGB) SiPMs 5000081
Silicon photomultipliers (SiPMs) from First Sensor are innovative solid-state silicon detectors with single photon sensitivity. SiPMs are a valid alternative to photomultiplier tubes. The main benefits of these detectors are high gain, extremely good timing performance and low operating voltage. They are insensitive to magnetic field and have a high integration level. The detectors are optimized for Near Ultraviolet (NUV) or red, green and blue (RGB) light detection with peak sensitivities at 420 nm or 550 nm. The Chip Scale Package (CSP) provides a cost-effective solution with an edgeless SiPM die to maximize the active area. Typical applications include high energy physics, medical imaging, nuclear medicine, homeland security and analytical instruments. Special features Single photon sensitivity Light detection from 350 to 900 nm Dark count rate <100/<200 kHz/mm2 Superior breakdown voltage uniformity Excellent temperature stability Very high gain (106) Extremely good timing performance Insensitive to magnetic fields Not damaged by ambient light RoHS compliant Chip Scale Package (CSP) Further, First Sensor develops SiPM modules which can be adapted to your specific requirements and allow for easy test runs and integration into your systems.

Silicon photomultipliers (SiPMs) from First Sensor are innovative solid-state silicon detectors with single photon sensitivity. SiPMs are a valid alternative to photomultiplier tubes. The main benefits of these detectors are high gain, extremely good timing performance and low operating voltage. They are insensitive to magnetic field and have a high integration level. The detectors are optimized for Near Ultraviolet (NUV) or red, green and blue (RGB) light detection with peak sensitivities at 420 nm or 550 nm. The Chip Scale Package (CSP) provides a cost-effective solution with an edgeless SiPM die to maximize the active area.

Typical applications include high energy physics, medical imaging, nuclear medicine, homeland security and analytical instruments.

Special features

  • Single photon sensitivity
  • Light detection from 350 to 900 nm
  • Dark count rate <100/<200 kHz/mm2
  • Superior breakdown voltage uniformity
  • Excellent temperature stability
  • Very high gain (106)
  • Extremely good timing performance
  • Insensitive to magnetic fields
  • Not damaged by ambient light
  • RoHS compliant Chip Scale Package (CSP)

Further, First Sensor develops SiPM modules which can be adapted to your specific requirements and allow for easy test runs and integration into your systems.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Sensor Chips
Product Number 5000081
Product Name Red, Green, Blue (RGB) SiPMs
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

P14 FemtoCap-G SMD (180 pF +/-50 pF) - P14 FemtoCap-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting SMD-Pads
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 89-05KS-4R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO18 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
3 suppliers
Line sensors, For spectrophotometry - S3923-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details