First Resistor & Condenser Co., Ltd. 200mW Metal Film Resistors 150V ±50ppm/℃ ±1% -55℃~+125℃ 10Ω MELF Chip Resistor - Surface Mount ROHS MM102F10R0TKRTR3K0

Description
200mW Metal Film Resistors 150V ±50ppm/℃ ±1% -55℃~+125℃ 10Ω MELF Chip Resistor - Surface Mount ROHS
Description
200mW Metal Film Resistors 150V ±50ppm/℃ ±1% -55℃~+125℃ 10Ω MELF Chip Resistor - Surface Mount ROHS

Suppliers

Company
Product
Description
Supplier Links
200mW Metal Film Resistors 150V ±50ppm/℃ ±1% -55℃~+125℃ 10Ω MELF Chip Resistor - Surface Mount ROHS - 16501-MM102F10R0TKRTR3K0 - Utmel Electronic Limited
Hong Kong, China
200mW Metal Film Resistors 150V ±50ppm/℃ ±1% -55℃~+125℃ 10Ω MELF Chip Resistor - Surface Mount ROHS
16501-MM102F10R0TKRTR3K0
200mW Metal Film Resistors 150V ±50ppm/℃ ±1% -55℃~+125℃ 10Ω MELF Chip Resistor - Surface Mount ROHS 16501-MM102F10R0TKRTR3K0
200mW Metal Film Resistors 150V ±50ppm/℃ ±1% -55℃~+125℃ 10Ω MELF Chip Resistor - Surface Mount ROHS

200mW Metal Film Resistors 150V ±50ppm/℃ ±1% -55℃~+125℃ 10Ω MELF Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 16501-MM102F10R0TKRTR3K0
Product Name 200mW Metal Film Resistors 150V ±50ppm/℃ ±1% -55℃~+125℃ 10Ω MELF Chip Resistor - Surface Mount ROHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details