FIPA Inc. Vacuum Gauge

Description
Visual monitoring of the vacuum and/or pressure level in gripper systems Standardized design for flexible use in vacuum and/or pressure systems Vacuum units displayed in „mbar“: -1000 mbar = -29.5 inHg Pressure units displayed in „bar“: 1 - 10 bar = 14.5 to 145 psi
Description
Visual monitoring of the vacuum and/or pressure level in gripper systems Standardized design for flexible use in vacuum and/or pressure systems Vacuum units displayed in „mbar“: -1000 mbar = -29.5 inHg Pressure units displayed in „bar“: 1 - 10 bar = 14.5 to 145 psi

Suppliers

Company
Product
Description
Supplier Links
Vacuum Gauge -  - FIPA Inc.
Durham, NC, United States
Vacuum Gauge
Vacuum Gauge
Visual monitoring of the vacuum and/or pressure level in gripper systems Standardized design for flexible use in vacuum and/or pressure systems Vacuum units displayed in „mbar“: -1000 mbar = -29.5 inHg Pressure units displayed in „bar“: 1 - 10 bar = 14.5 to 145 psi
  • Visual monitoring of the vacuum and/or pressure level in gripper systems
  • Standardized design for flexible use in vacuum and/or pressure systems
  • Vacuum units displayed in „mbar“: -1000 mbar = -29.5 inHg
  • Pressure units displayed in „bar“: 1 - 10 bar = 14.5 to 145 psi
Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Gauges and Instruments
Product Name Vacuum Gauge
Vacuum Range 760 to -749302 torr (0.0 to 29530 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Micro-Controller-Based Vacuum Gauge Digital Transmitter - VacTest DTP 400 - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Pirani
Signal Output Analog Voltage; RS232/485
View Details
Pressure Gauges - 2040112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vacuum Range 0.0 torr (29.92 in Hg vac)
View Details
Vacuum gauge - VAM-63-V1/0-R1/4-E-RG - Festo Corporation
Specs
Media Gas
Accuracy 2.5 ±% FS
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Liquid Filled Pressure and Vacuum Gauge - PSI/Bar -  - HydraCheck Inc.
Specs
Media Liquid; Gas
Vacuum Range -2 torr (30 in Hg vac)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details