Manufacturer: Finisar Corporation
Win Source Part Number: 873534-HFE4192-581
Features: Laser Diode 850nm 0.4mW 2V 12mA TO-46-4 Lens Top Metal Can
Package: Bulk
Package: TO-46-4 Lens Top Metal Can
Part Status: Obsolete
Categories: Optoelectronics
ECCN: 5A991B4A
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.2000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 873534-HFE4192-581 |
| Product Name | Unclassified - HFE4192-581 |